Panasonic Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4871V

Description
RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2408
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2408
RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1362
Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1362
RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2408
Product Name Res, 4K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details