Panasonic Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4753V

Description
RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0692
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0692
RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1360
Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1360
RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0692
Product Name Res, 475K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 475000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers