Panasonic Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4223V

Description
RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0679
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0679
RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2373
Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2373
RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0679
Product Name Res, 422K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 422000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details