Panasonic Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4023V

Description
RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1324
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1324
RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0678
Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0678
RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1324
Product Name Res, 402K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers