Panasonic Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3162V

Description
RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1265
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1265
RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2315
Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2315
RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1265
Product Name Res, 31K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details