Panasonic Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D3090V

Description
RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2306
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2306
RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1261
Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1261
RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2306
Product Name Res, 309R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers