Panasonic Chip Resistor - Surface Mount ERJ-UP3D2943V

Description
RES 294K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 294K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D2943V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2943V
Chip Resistor - Surface Mount ERJ-UP3D2943V
RES 294K OHM 0.5% 1.4W 0603

RES 294K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1252
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1252
RES, 294K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2295
Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2295
RES, 294K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D2943V 68AH1252
Product Name Chip Resistor - Surface Mount Res, 294K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 294000 ohms 294000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details