Panasonic Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D28R0V

Description
RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0644
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0644
RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1240
Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1240
RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0644
Product Name Res, 28R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details