Panasonic Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2873V

Description
RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1248
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1248
RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2290
Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2290
RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D2873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D2873V
Chip Resistor - Surface Mount ERJ-UP3D2873V
RES 287K OHM 0.5% 1.4W 0603

RES 287K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1248 ERJ-UP3D2873V
Product Name Res, 287K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 287000 ohms 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details