Panasonic Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2803V

Description
RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1243
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1243
RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0647
Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0647
RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1243
Product Name Res, 280K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details