Panasonic Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2700V

Description
RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1233
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1233
RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2280
Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2280
RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1233
Product Name Res, 270R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers