Panasonic Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2611V

Description
RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1224
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1224
RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0636
Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0636
RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1224
Product Name Res, 2K61, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers