Panasonic Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2552V

Description
RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1222
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1222
RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0632
Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0632
RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1222
Product Name Res, 25K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers