Panasonic Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D24R9V

Description
RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2260
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2260
RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2259
Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2259
RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2260
Product Name Res, 24R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details