Panasonic Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2321V

Description
RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2249
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2249
RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0624
Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0624
RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2249
Product Name Res, 2K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details