Panasonic Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2261V

Description
RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2245
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2245
RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2244
Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2244
RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2245
Product Name Res, 2K26, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details