Panasonic Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2202V

Description
RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1195
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1195
RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1194
Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1194
RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1195
Product Name Res, 22K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details