Panasonic Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D2050V

Description
RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0608
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0608
RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2224
Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2224
RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0608
Product Name Res, 205R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details