Panasonic Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1960V

Description
RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2218
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2218
RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1171
Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1171
RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2218
Product Name Res, 196R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details