Panasonic Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1911V

Description
RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2215
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2215
RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0600
Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0600
RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2215
Product Name Res, 1K91, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers