Panasonic Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D18R2V

Description
RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1156
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1156
RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0596
Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0596
RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R2, 0.5%, 0.25W, 0603, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1156
Product Name Res, 18R2, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details