Panasonic Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1823V

Description
RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2205
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2205
RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1166
Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1166
RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2205
Product Name Res, 182K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers