Panasonic Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1821V

Description
RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1163
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1163
RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1162
Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1162
RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1163
Product Name Res, 1K82, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details