Panasonic Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1820V

Description
RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1161
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1161
RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2204
Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2204
RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1161
Product Name Res, 182R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details