Panasonic Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D16R5V

Description
RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0586
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0586
RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1137
Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1137
RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0586
Product Name Res, 16R5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details