Panasonic Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1692V

Description
RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2188
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2188
RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2187
Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2187
RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2188
Product Name Res, 16K9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details