RES, 162K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 162K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 162K OHM 0.5% 1.4W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AH0589 | ERJ-UP3D1623V |
| Product Name | Res, 162K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 162000 ohms | 162000 ohms |