Panasonic Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1620V

Description
RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2173
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2173
RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1143
Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1143
RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2173
Product Name Res, 162R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details