Panasonic Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1543V

Description
RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2161
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2161
RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1134
Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1134
RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2161
Product Name Res, 154K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details