Panasonic Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1541V

Description
RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0583
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0583
RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2159
Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2159
RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K54, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0583
Product Name Res, 1K54, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details