Panasonic Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1502V

Description
RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2156
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2156
RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2155
Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2155
RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2156
Product Name Res, 15K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers