Panasonic Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D14R7V

Description
RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2138
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2138
RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2139
Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2139
RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2138
Product Name Res, 14R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details