Panasonic Chip Resistor - Surface Mount ERJ-UP3D1373V

Description
RES 137K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 137K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D1373V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D1373V
Chip Resistor - Surface Mount ERJ-UP3D1373V
RES 137K OHM 0.5% 1.4W 0603

RES 137K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1117
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1117
RES, 137K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1118
Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1118
RES, 137K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D1373V 68AH1117
Product Name Chip Resistor - Surface Mount Res, 137K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 137000 ohms 137000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details