Panasonic Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1210V

Description
RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1095
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1095
RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1094
Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1094
RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1095
Product Name Res, 121R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers