Panasonic Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1200V

Description
RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1091
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1091
RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2112
Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2112
RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1091
Product Name Res, 120R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers