Panasonic Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1151V

Description
RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2105
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2105
RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1078
Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1078
RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2105
Product Name Res, 1K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details