Panasonic Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1051V

Description
RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1061
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1061
RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1060
Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1060
RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.25W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1061
Product Name Res, 1K05, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers