Panasonic Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D1050V

Description
RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2089
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2089
RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0554
Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0554
RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 105R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2089
Product Name Res, 105R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details