Panasonic Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SFR15V

Description
RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1713
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1713
RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1712 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1712
Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1712
RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R15, 1%, 0.25W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1713
Product Name Res, R15, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details