Panasonic Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6SFR13V

Description
RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Description
RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJU6S series thick film chip resistor features a resistance value of 0.13 ohms with a tolerance of ±1%. It is housed in a compact 0805 package and has a power rating of 0.25W. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element and a robust electrode structure. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and can be used in both reflow and flow soldering processes. Its construction provides high resistance to sulfurization, enhancing its durability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJU6S series thick film chip resistor features a resistance value of 0.13 ohms with a tolerance of ±1%. It is housed in a compact 0805 package and has a power rating of 0.25W. This resistor is designed for high reliability, utilizing a metal glaze thick film resistive element and a robust electrode structure. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and can be used in both reflow and flow soldering processes. Its construction provides high resistance to sulfurization, enhancing its durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1711
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1711
RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1710 - Newark, An Avnet Company
Chicago, IL, United States
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1710
Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1710
RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R13, 1%, 0.25W, THICK FILM, 0805; Resistance:0.13ohm; Product Range:ERJU6S Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1711
Product Name Res, R13, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details