Panasonic Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9762V

Description
RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4387
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4387
RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4386
Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4386
RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4387
Product Name Res, 97K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers