Panasonic Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9760V

Description
RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4382
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4382
RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4383
Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4383
RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4382
Product Name Res, 976R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details