Panasonic Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9310V

Description
RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4371
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4371
RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4370
Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4370
RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4371
Product Name Res, 931R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details