Panasonic Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9091V

Description
RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4360
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4360
RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4361
Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4361
RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.125W, 0805/THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4360
Product Name Res, 9K09, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details