Panasonic Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8661V

Description
RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4349
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4349
RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4348
Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4348
RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4349
Product Name Res, 8K66, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details