Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD8202V

Description
RES 82K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 82K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD8202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD8202V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD8202V
RES 82K OHM 0.5% 1/8W 0805 SMD

RES 82K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4332
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4332
RES, 82K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4333
Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4333
RES, 82K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD8202V 76AH4332
Product Name Resistors - Chip Resistor - Surface Mount Res, 82K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details