Panasonic Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6810V

Description
RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4280
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4280
RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4281
Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4281
RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4280
Product Name Res, 681R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers