Panasonic Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD6801V

Description
RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4276
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4276
RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4277
Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4277
RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4276
Product Name Res, 6K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details