Panasonic Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6490V

Description
RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4262
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4262
RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4263
Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4263
RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4262
Product Name Res, 649R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details