Panasonic Chip Resistor - Surface Mount ERJ-U6RD6192V

Description
RES 61.9K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 61.9K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD6192V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD6192V
Chip Resistor - Surface Mount ERJ-U6RD6192V
RES 61.9K OHM 0.5% 1/8W 0805 SMD

RES 61.9K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4248
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4248
RES, 61K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 61K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4249
Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4249
RES, 61K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 61K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD6192V 76AH4248
Product Name Chip Resistor - Surface Mount Res, 61K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 61900 ohms 61900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details